THYRISTOR 90V 150A DO214AA
SIDACTOR, 90V, DO-214AA; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Max:130V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Peak Off-State Voltage, Vdrm:90V; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P1100SALRP | 71J0968 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Sidactor, 90V, Do-214Aa; No. Of Pins Littelfuse |
| Package | DO-214AA |