Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1100SA P1100SA

Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet
Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1100SA - P1100SA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1100SA
P1100SA
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1100SA P1100SA
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1100SA - 1234177-P1100SA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1100SA
1234177-P1100SA
TVS - TVS - Thyristors - P1100SA 1234177-P1100SA
Manufacturer: Teccor Electronics Win Source Part Number: 1234177-P1100SA Manufacturer Homepage: www.littelfuse.com/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Teccor Electronics
Win Source Part Number: 1234177-P1100SA
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics
Product Category Thyristors Thyristors
Product Number P1100SA 1234177-P1100SA
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx0SxL - P1100SA TVS - TVS - Thyristors - P1100SA
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details