Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P1001DF-1 P1001DF-1

Description
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet
Description
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P1001DF-1 - P1001DF-1 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P1001DF-1
P1001DF-1
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P1001DF-1 P1001DF-1
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicable Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1001DF-1
Thyristor Surge Protection Devices (TSPD) P1001DF-1
Thyristor Surge Protection Devices (TSPD) FVSP SINGLE 85V 30A SOIC-8 RoHS

Thyristor Surge Protection Devices (TSPD) FVSP SINGLE 85V 30A SOIC-8 RoHS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P1001DF-1 P1001DF-1
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P1001DF-1 Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T940N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details