Littelfuse, Inc. TVS - TVS - Thyristors - P0900SDLRP P0900SDLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085289-P0900SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085289-P0900SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0900SDLRP - 1085289-P0900SDLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0900SDLRP
1085289-P0900SDLRP
TVS - TVS - Thyristors - P0900SDLRP 1085289-P0900SDLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085289-P0900SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 140pF Number of Elements: 1 Voltage - Off State: 75V Voltage - Breakover: 98V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085289-P0900SDLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 140pF
Number of Elements: 1
Voltage - Off State: 75V
Voltage - Breakover: 98V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0900SDLRP
Thyristor Surge Protection Devices (TSPD) P0900SDLRP
Thyristor Surge Protection Devices (TSPD) HIGH SURGE 75V 1000A

Thyristor Surge Protection Devices (TSPD) HIGH SURGE 75V 1000A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085289-P0900SDLRP P0900SDLRP
Product Name TVS - TVS - Thyristors - P0900SDLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T4003N52TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 5200 volts
View Details