Littelfuse, Inc. TVS - TVS - Thyristors - P0724UCMCLRP P0724UCMCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791080-P0724UCMCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 45pF, 75pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UCMC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UC MCL; P0724UC MCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791080-P0724UCMCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 45pF, 75pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UCMC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UC MCL; P0724UC MCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0724UCMCLRP - 791080-P0724UCMCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0724UCMCLRP
791080-P0724UCMCLRP
TVS - TVS - Thyristors - P0724UCMCLRP 791080-P0724UCMCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791080-P0724UCMCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 45pF, 75pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 65V, 130V Voltage - Breakover: 88V, 176V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Family Name: P0724UCMC Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UC MCL; P0724UC MCLTP; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791080-P0724UCMCLRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 45pF, 75pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 4
Voltage - Off State: 65V, 130V
Voltage - Breakover: 88V, 176V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Family Name: P0724UCMC
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP7150F3P; TCP120E; P0724UC MCL; P0724UC MCLTP;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0724UCMCLRP
Thyristor Surge Protection Devices (TSPD) P0724UCMCLRP
Thyristor Surge Protection Devices (TSPD) 4Chp 65/130V 100A

Thyristor Surge Protection Devices (TSPD) 4Chp 65/130V 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791080-P0724UCMCLRP P0724UCMCLRP
Product Name TVS - TVS - Thyristors - P0724UCMCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1279058-STT2200N16P55XPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
3 suppliers
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 7
Standards and Certifications RoHS
View Details