Littelfuse, Inc. Fixed Voltage Single Port Enhanced Series - MS-012 P0721DF-1E

Description
The MS-012 packaged Fixed Voltage Enhanced Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though enhanced switching diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated fast switching diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet
Description
The MS-012 packaged Fixed Voltage Enhanced Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though enhanced switching diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated fast switching diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Voltage Single Port Enhanced Series - MS-012 - P0721DF-1E - Littelfuse, Inc.
Rosemont, IL, United States
Fixed Voltage Single Port Enhanced Series - MS-012
P0721DF-1E
Fixed Voltage Single Port Enhanced Series - MS-012 P0721DF-1E
The MS-012 packaged Fixed Voltage Enhanced Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though enhanced switching diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated fast switching diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

The MS-012 packaged Fixed Voltage Enhanced Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though enhanced switching diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicable Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated fast switching diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0721DF-1E
Thyristor Surge Protection Devices (TSPD) P0721DF-1E
Thyristor Surge Protection Devices (TSPD) FVSP 65V 30A SOIC 8L

Thyristor Surge Protection Devices (TSPD) FVSP 65V 30A SOIC 8L

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P0721DF-1E P0721DF-1E
Product Name Fixed Voltage Single Port Enhanced Series - MS-012 Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1027345-T880N18TOFXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1800 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details