Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0721DF-1 P0721DF-1

Description
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet
Description
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0721DF-1 - P0721DF-1 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0721DF-1
P0721DF-1
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0721DF-1 P0721DF-1
The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicabl e Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. Positive surges are routed though internal diodes to a ground reference. The series is also pin-to-pin compatible to industry standard programmable SO-8 SLIC protectors.Applicable Global Standards TIA-968-A ITU K.20/21 Enhanced Level ITU K.20/21 Basic Level GR 1089 Inter-building* GR 1089 Intra-building* IEC 61000-4-5 YD/T 1082 YD/T 993 YD/T 950 *Series resistance required. Integrated diodes for positive voltage surges Single port protection in one package Low voltage overshoot Low on-state voltage Does not degrade with use Fails short circuit when surged in excess of ratings Pin-to-pin SO-8 compatible footprint

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P0721DF-1
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0721DF-1
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Phase Control - T880N16TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers