Littelfuse, Inc. SIDACtor® Series DO-214AA P0720SBL

Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet
Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® Series DO-214AA - P0720SBL - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® Series DO-214AA
P0720SBL
SIDACtor® Series DO-214AA P0720SBL
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Supplier's Site Datasheet
Singapore, Singapore
88V 30A Triac
300-P0720SBL
88V 30A Triac 300-P0720SBL
Silicon Surge Protector, 88V V(BO) Max, 30A, DO-214AA, ROHS COMPLIANT PACKAGE-2 Product overview: P0720SBL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 88V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0720SBL can be used for catalog matching and distributor lookup.

Silicon Surge Protector, 88V V(BO) Max, 30A, DO-214AA, ROHS COMPLIANT PACKAGE-2 Product overview: P0720SBL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 88V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0720SBL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - P0720SBL - 1234132-P0720SBL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0720SBL
1234132-P0720SBL
TVS - TVS - Thyristors - P0720SBL 1234132-P0720SBL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234132-P0720SBL Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234132-P0720SBL
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Thyristors Triacs Thyristors
Product Number P0720SBL 300-P0720SBL 1234132-P0720SBL
Product Name SIDACtor® Series DO-214AA 88V 30A Triac TVS - TVS - Thyristors - P0720SBL
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data