Littelfuse, Inc. TVS - TVS - Thyristors - P0641SCLRP P0641SCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085264-P0641SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085264-P0641SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0641SCLRP - 1085264-P0641SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0641SCLRP
1085264-P0641SCLRP
TVS - TVS - Thyristors - P0641SCLRP 1085264-P0641SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085264-P0641SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085264-P0641SCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 200pF
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 77V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0641SCLRP
Thyristor Surge Protection Devices (TSPD) P0641SCLRP
Thyristor Surge Protection Devices (TSPD) 58V 500A DO214 2L SIDACtor Uni

Thyristor Surge Protection Devices (TSPD) 58V 500A DO214 2L SIDACtor Uni

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085264-P0641SCLRP P0641SCLRP
Product Name TVS - TVS - Thyristors - P0641SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details