General DescriptionLittelfus
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234120-P0640SDL
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Silicon Surge Protector, 77V V(BO) Max, 50A, DO-214AA, ROHS COMPLIANT PACKAGE-2 Product overview: P0640SDL from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 77V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 77V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-P0640SDL can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | P0640SDL | 1234120-P0640SDL | 300-P0640SDL |
| Product Name | High Surge Current SIDACtor® - DO-214AA | TVS - TVS - Thyristors - P0640SDL | 77V 50A Triac |
| Thyristor Type | SCR; Sidac | Sidac |