Littelfuse, Inc. Circuit Protection - TVS - Thyristors P0640SCMCRP

Description
Win Source Part Number: 993846-P0640SCMCRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 85pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P0640SC MC RP,P0640SC MC RP-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 993846-P0640SCMCRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 85pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P0640SC MC RP,P0640SC MC RP-ND Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Thyristors - 993846-P0640SCMCRP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Thyristors
993846-P0640SCMCRP
Circuit Protection - TVS - Thyristors 993846-P0640SCMCRP
Win Source Part Number: 993846-P0640SCMCRP Category: Circuit Protection>TVS - Thyristors Series: SIDACtor® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 85pF Current - Peak Pulse (10/1000µs): 100 A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5 V Current - Hold (Ih): 150 mA Current - Peak Pulse (8/20µs): 400 A Package / Case: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: P0640SC MC RP,P0640SC MC RP-ND Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 993846-P0640SCMCRP
Category: Circuit Protection>TVS - Thyristors
Series: SIDACtor®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 85pF
Current - Peak Pulse (10/1000µs): 100 A
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 77V
Voltage - On State: 5 V
Current - Hold (Ih): 150 mA
Current - Peak Pulse (8/20µs): 400 A
Package / Case: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: P0640SC MC RP,P0640SC MC RP-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 993846-P0640SCMCRP
Product Name Circuit Protection - TVS - Thyristors
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B613-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details