Littelfuse, Inc. TVS - TVS - Thyristors - P0640SCMCLRP P0640SCMCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085261-P0640SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085261-P0640SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0640SCMCLRP - 1085261-P0640SCMCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0640SCMCLRP
1085261-P0640SCMCLRP
TVS - TVS - Thyristors - P0640SCMCLRP 1085261-P0640SCMCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085261-P0640SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 85pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085261-P0640SCMCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 85pF
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 77V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0640SCMCLRP
Thyristor Surge Protection Devices (TSPD) P0640SCMCLRP
Thyristor Surge Protection Devices (TSPD) 500A 58V

Thyristor Surge Protection Devices (TSPD) 500A 58V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085261-P0640SCMCLRP P0640SCMCLRP
Product Name TVS - TVS - Thyristors - P0640SCMCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B571-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details