Littelfuse, Inc. SIDACtor® Series DO-214AA P0640SAL

Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Datasheet
Description
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® Series DO-214AA - P0640SAL - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® Series DO-214AA
P0640SAL
SIDACtor® Series DO-214AA P0640SAL
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA/EIA-IS-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. Ipp applies to -40°C through +85°C temperature range. Ipp is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thyristors
Product Number P0640SAL
Product Name SIDACtor® Series DO-214AA
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details