Littelfuse, Inc. TO-92 SIDACtor® Device P0640EAL

Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Request a Quote Datasheet
Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-92 SIDACtor® Device - P0640EAL - Littelfuse, Inc.
Rosemont, IL, United States
TO-92 SIDACtor® Device
P0640EAL
TO-92 SIDACtor® Device P0640EAL
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0640EAL - 1085260-P0640EAL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0640EAL
1085260-P0640EAL
TVS - TVS - Thyristors - P0640EAL 1085260-P0640EAL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085260-P0640EAL Packaging: Bulk Mounting: Through Hole Capacitance: 60pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 77V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085260-P0640EAL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 60pF
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 77V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: TO-226-2, TO-92-2 (TO-226AC)
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor; Peak Repetitive Off State Voltage Littelfuse - 26K6870 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Littelfuse
26K6870
Thyristor; Peak Repetitive Off State Voltage Littelfuse 26K6870
THYRISTOR; Peak Repetitive Off State Voltage:58V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:2Pins; Peak Non Repetitive Surge Current:20A; Product Range:- RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:58V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:2Pins; Peak Non Repetitive Surge Current:20A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0640EAL
Thyristor Surge Protection Devices (TSPD) P0640EAL
Thyristor Surge Protection Devices (TSPD) 50A 58V

Thyristor Surge Protection Devices (TSPD) 50A 58V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number P0640EAL 1085260-P0640EAL 26K6870 P0640EAL
Product Name TO-92 SIDACtor® Device TVS - TVS - Thyristors - P0640EAL Thyristor; Peak Repetitive Off State Voltage Littelfuse Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1590N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 2800 volts
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details