Littelfuse, Inc. Two-Chip SIDACtor® - Modified TO-220 P0602ABL

Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet
Description
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Chip SIDACtor® - Modified TO-220 - P0602ABL - Littelfuse, Inc.
Rosemont, IL, United States
Two-Chip SIDACtor® - Modified TO-220
P0602ABL
Two-Chip SIDACtor® - Modified TO-220 P0602ABL
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21 and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68).Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/μs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured between Pins 1-2 and 3-2 at 1 MHz with a 2V bias and is a typical value for "AA" product. "AB" and "AC" capacitance is approximately 2x the listed value.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0602ABL - 1085258-P0602ABL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0602ABL
1085258-P0602ABL
TVS - TVS - Thyristors - P0602ABL 1085258-P0602ABL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085258-P0602ABL Packaging: Bulk Mounting: Through Hole Capacitance: 145pF, 250pF Number of Elements: 2 Voltage - Off State: 25V, 50V Voltage - Breakover: 40V, 80V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: TO-220-3 No Tab Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085258-P0602ABL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 145pF, 250pF
Number of Elements: 2
Voltage - Off State: 25V, 50V
Voltage - Breakover: 40V, 80V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: TO-220-3 No Tab
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0602ABL
Thyristor Surge Protection Devices (TSPD) P0602ABL
Thyristor Surge Protection Devices (TSPD) 25/50V 100A TO220A SIDACtor SYM 2Chp

Thyristor Surge Protection Devices (TSPD) 25/50V 100A TO220A SIDACtor SYM 2Chp

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P0602ABL 1085258-P0602ABL P0602ABL
Product Name Two-Chip SIDACtor® - Modified TO-220 TVS - TVS - Thyristors - P0602ABL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2547187P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details