The Littelfuse "P“ series of fast switching thyristors have a regenerative gate structure to ensure low switching losses and high di/dt performance. "P“ series devices are suitable for existing inverter, DC chopper drives, UPS and Pulse Power applications. In addition to pressure contact technology these devices offer low reverse recovery charge values, low forward switching losses and high reliability. These devices are not recommended for new designs. A new addition for 2017-18 is an M24 stud based assembly, with a current rating of 472A, voltage ratings up to 1600V and tq starting at 25µs. For additional technical details, please contact support .
| Littelfuse, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | P0330SC06A |
| Product Name | Fast Switching Thyristors |
| Package Type | W18 |