Littelfuse, Inc. TVS - TVS - Thyristors - P0304UCLRP P0304UCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791076-P0304UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 145pF, 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 25V, 50V Voltage - Breakover: 40V, 80V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0304UC Categories: Circuit Protection Alternative Parts (Cross-Reference): P0304UCL; P0304UCLTP ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791076-P0304UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 145pF, 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 25V, 50V Voltage - Breakover: 40V, 80V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0304UC Categories: Circuit Protection Alternative Parts (Cross-Reference): P0304UCL; P0304UCLTP ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0304UCLRP - 791076-P0304UCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0304UCLRP
791076-P0304UCLRP
TVS - TVS - Thyristors - P0304UCLRP 791076-P0304UCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791076-P0304UCLRP Series: SIDACtor Packaging: Reel package Package: 6-SMD, Gull Wing Mounting: SMD Capacitance: 145pF, 250pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 4 Voltage - Off State: 25V, 50V Voltage - Breakover: 40V, 80V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0304UC Categories: Circuit Protection Alternative Parts (Cross-Reference): P0304UCL; P0304UCLTP ; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791076-P0304UCLRP
Series: SIDACtor
Packaging: Reel package
Package: 6-SMD, Gull Wing
Mounting: SMD
Capacitance: 145pF, 250pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 4
Voltage - Off State: 25V, 50V
Voltage - Breakover: 40V, 80V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Family Name: P0304UC
Categories: Circuit Protection
Alternative Parts (Cross-Reference): P0304UCL; P0304UCLTP ;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0304UCLRP
Thyristor Surge Protection Devices (TSPD) P0304UCLRP
Thyristor Surge Protection Devices (TSPD) 500A 25/50V

Thyristor Surge Protection Devices (TSPD) 500A 25/50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 791076-P0304UCLRP P0304UCLRP
Product Name TVS - TVS - Thyristors - P0304UCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details