Littelfuse, Inc. TVS - TVS - Thyristors - P0300SCMCRP P0300SCMCRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234099-P0300SCMCRP Series: SIDACtor Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 25V Part Status: Obsolete(EOL) Voltage - Breakover: 40V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0300SCMC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P0300SCMC; P0300SCMCLRP; Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234099-P0300SCMCRP Series: SIDACtor Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 25V Part Status: Obsolete(EOL) Voltage - Breakover: 40V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0300SCMC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P0300SCMC; P0300SCMCLRP; Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0300SCMCRP - 1234099-P0300SCMCRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0300SCMCRP
1234099-P0300SCMCRP
TVS - TVS - Thyristors - P0300SCMCRP 1234099-P0300SCMCRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234099-P0300SCMCRP Series: SIDACtor Packaging: Reel - TR Package: DO-214AA, SMB Mounting: SMD Capacitance: 45pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 25V Part Status: Obsolete(EOL) Voltage - Breakover: 40V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Family Name: P0300SCMC Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): P0300SCMC; P0300SCMCLRP; Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234099-P0300SCMCRP
Series: SIDACtor
Packaging: Reel - TR
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 45pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 25V
Part Status: Obsolete(EOL)
Voltage - Breakover: 40V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Family Name: P0300SCMC
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): P0300SCMC; P0300SCMCLRP;
Introduction Date: June 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1234099-P0300SCMCRP
Product Name TVS - TVS - Thyristors - P0300SCMCRP
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details