Littelfuse, Inc. High Surge Current SIDACtor® - DO-214AB P0300S3NLRP

Description
The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. These components’ switching voltage VS are much lower than alternative Gas Discharge Tubes (GDT), and on-state voltage VT are much lower than alternative GDTs, Metal Oxide Varistors (MOV) and TVS Diodes. This Pxxx0S3N series are rated 3000A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01
Request a Quote Datasheet
Description
The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. These components’ switching voltage VS are much lower than alternative Gas Discharge Tubes (GDT), and on-state voltage VT are much lower than alternative GDTs, Metal Oxide Varistors (MOV) and TVS Diodes. This Pxxx0S3N series are rated 3000A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Current SIDACtor® - DO-214AB - P0300S3NLRP - Littelfuse, Inc.
Rosemont, IL, United States
High Surge Current SIDACtor® - DO-214AB
P0300S3NLRP
High Surge Current SIDACtor® - DO-214AB P0300S3NLRP
The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. These components’ switching voltage VS are much lower than alternative Gas Discharge Tubes (GDT), and on-state voltage VT are much lower than alternative GDTs, Metal Oxide Varistors (MOV) and TVS Diodes. This Pxxx0S3N series are rated 3000A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01

The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. These components’ switching voltage VS are much lower than alternative Gas Discharge Tubes (GDT), and on-state voltage VT are much lower than alternative GDTs, Metal Oxide Varistors (MOV) and TVS Diodes. This Pxxx0S3N series are rated 3000A 8/20 μs, enabling equipment compliance with regulatory and customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A.01

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0300S3NLRP - 774376-P0300S3NLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0300S3NLRP
774376-P0300S3NLRP
TVS - TVS - Thyristors - P0300S3NLRP 774376-P0300S3NLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 774376-P0300S3NLRP Series: SIDACtor Package: DO-214AB Mounting: SMD Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 30V Voltage - Breakover: 45V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 2500A (2.5kA) Current - Hold (Ih): 50mA Family Name: P0300S3NL Categories: Circuit Protection Introduction Date: May 23, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 774376-P0300S3NLRP
Series: SIDACtor
Package: DO-214AB
Mounting: SMD
Capacitance: 150pF
Number of Elements: 1
Voltage - Off State: 30V
Voltage - Breakover: 45V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 2500A (2.5kA)
Current - Hold (Ih): 50mA
Family Name: P0300S3NL
Categories: Circuit Protection
Introduction Date: May 23, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0300S3NLRP
Thyristor Surge Protection Devices (TSPD) P0300S3NLRP
Thyristor Surge Protection Devices (TSPD) 30V 2.5kA Bi-Dir

Thyristor Surge Protection Devices (TSPD) 30V 2.5kA Bi-Dir

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P0300S3NLRP 774376-P0300S3NLRP P0300S3NLRP
Product Name High Surge Current SIDACtor® - DO-214AB TVS - TVS - Thyristors - P0300S3NLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010041 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Thyristor, Single Scr, 1.6Kv, 2.84Ka Rohs Compliant Infineon - 68AJ2291 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers