Littelfuse, Inc. TO-92 SIDACtor® Device P0300ECL

Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Request a Quote Datasheet
Description
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-92 SIDACtor® Device - P0300ECL - Littelfuse, Inc.
Rosemont, IL, United States
TO-92 SIDACtor® Device
P0300ECL
TO-92 SIDACtor® Device P0300ECL
TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

TO-92 SIDACtor® solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950, and TIA-968 (formerly known as FCC Part 68)Notes: All measurements are made at an ambient temperature of 25°C. IPP applies to -40°C through +85°C temperature range. IPP is a repetitive surge rating and is guaranteed for the life of the product. Listed SIDACtor devices are bi-directional. All electrical parameters and surge ratings apply to forward and reverse polarities. VDRM is measured at IDRM. VS is measured at 100 V/µs. Special voltage (VS and VDRM) and holding current (IH) requirements are available upon request. Off-state capacitance is measured at 1 MHz with a 2 V bias and is a typical value for "EA" and "EB" product. "EC" capacitance is approximately 2x the listed value. The off-state capacitance of the P0080EB is equal to the "EC" device.

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0300ECL - 1085248-P0300ECL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0300ECL
1085248-P0300ECL
TVS - TVS - Thyristors - P0300ECL 1085248-P0300ECL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085248-P0300ECL Packaging: Bulk Mounting: Through Hole Capacitance: 250pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: TO-226-2, TO-92-2 (TO-226AC) Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085248-P0300ECL
Packaging: Bulk
Mounting: Through Hole
Capacitance: 250pF
Number of Elements: 1
Voltage - Off State: 25V
Voltage - Breakover: 40V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: TO-226-2, TO-92-2 (TO-226AC)
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0300ECL
Thyristor Surge Protection Devices (TSPD) P0300ECL
Thyristor Surge Protection Devices (TSPD) 500A 22V

Thyristor Surge Protection Devices (TSPD) 500A 22V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P0300ECL 1085248-P0300ECL P0300ECL
Product Name TO-92 SIDACtor® Device TVS - TVS - Thyristors - P0300ECL Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 25RIA120 - 1123382-25RIA120 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details