Littelfuse, Inc. TVS - TVS - Thyristors - P0220SCMCLRP P0220SCMCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085246-P0220SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085246-P0220SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0220SCMCLRP - 1085246-P0220SCMCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0220SCMCLRP
1085246-P0220SCMCLRP
TVS - TVS - Thyristors - P0220SCMCLRP 1085246-P0220SCMCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085246-P0220SCMCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085246-P0220SCMCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 15V
Voltage - Breakover: 32V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0220SCMCLRP
Thyristor Surge Protection Devices (TSPD) P0220SCMCLRP
Thyristor Surge Protection Devices (TSPD) Bi 22V 500A DO214 2L

Thyristor Surge Protection Devices (TSPD) Bi 22V 500A DO214 2L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085246-P0220SCMCLRP P0220SCMCLRP
Product Name TVS - TVS - Thyristors - P0220SCMCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1401N42TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 4400 volts
View Details