Littelfuse, Inc. TVS - TVS - Thyristors - P0220SCLRP P0220SCLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085245-P0220SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085245-P0220SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0220SCLRP - 1085245-P0220SCLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0220SCLRP
1085245-P0220SCLRP
TVS - TVS - Thyristors - P0220SCLRP 1085245-P0220SCLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085245-P0220SCLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 50pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085245-P0220SCLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 50pF
Number of Elements: 1
Voltage - Off State: 15V
Voltage - Breakover: 32V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0220SCLRP
Thyristor Surge Protection Devices (TSPD) P0220SCLRP
Thyristor Surge Protection Devices (TSPD) 22V 500A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 22V 500A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085245-P0220SCLRP P0220SCLRP
Product Name TVS - TVS - Thyristors - P0220SCLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details