Littelfuse, Inc. TVS - TVS - Thyristors - P0220SBLRP P0220SBLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085244-P0220SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085244-P0220SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0220SBLRP - 1085244-P0220SBLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0220SBLRP
1085244-P0220SBLRP
TVS - TVS - Thyristors - P0220SBLRP 1085244-P0220SBLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085244-P0220SBLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 250A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 80A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085244-P0220SBLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 150pF
Number of Elements: 1
Voltage - Off State: 15V
Voltage - Breakover: 32V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 250A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 80A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0220SBLRP
Thyristor Surge Protection Devices (TSPD) P0220SBLRP
Thyristor Surge Protection Devices (TSPD) SIDACtor

Thyristor Surge Protection Devices (TSPD) SIDACtor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085244-P0220SBLRP P0220SBLRP
Product Name TVS - TVS - Thyristors - P0220SBLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857HD400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details