Littelfuse, Inc. TVS - TVS - Thyristors - P0220SALRP P0220SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085243-P0220SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085243-P0220SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0220SALRP - 1085243-P0220SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0220SALRP
1085243-P0220SALRP
TVS - TVS - Thyristors - P0220SALRP 1085243-P0220SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085243-P0220SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 150pF Number of Elements: 1 Voltage - Off State: 15V Voltage - Breakover: 32V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085243-P0220SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 150pF
Number of Elements: 1
Voltage - Off State: 15V
Voltage - Breakover: 32V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0220SALRP
Thyristor Surge Protection Devices (TSPD) P0220SALRP
Thyristor Surge Protection Devices (TSPD) MicroCapacitance SA SIDACtor

Thyristor Surge Protection Devices (TSPD) MicroCapacitance SA SIDACtor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085243-P0220SALRP P0220SALRP
Product Name TVS - TVS - Thyristors - P0220SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B573-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 12TTS08PBF - 1121248-12TTS08PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details