Littelfuse, Inc. SIDACtor® -DO-214AC P0220S1ALRP

Description
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance
Request a Quote Datasheet
Description
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIDACtor® -DO-214AC - P0220S1ALRP - Littelfuse, Inc.
Rosemont, IL, United States
SIDACtor® -DO-214AC
P0220S1ALRP
SIDACtor® -DO-214AC P0220S1ALRP
SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A* TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance

SIDACtor® SMA Series products are designed to protect baseband equipment, such as phones, fax machines, modems, line cards, CPE, and DSL, from damaging overvoltage transients.The series provides a surface mount solution that enables equipment to comply with global regulatory standards.Applicable Global Standards:TIA-968-A*TIA-968-B*ITU K.20/21 Basic LevelGR 1089 Inter-building*IEC 61000-4-5*YD/T 1082YD/T 993YD/T 950*Line impedance required to pass operationally. Low voltage overshoot Low on-state voltage Does not degrade surge capability after multiple surge events within limit Fails short circuit when surged in excess of ratings Low capacitance

Supplier's Site Datasheet
TVS - TVS - Thyristors - P0220S1ALRP - 888251-P0220S1ALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0220S1ALRP
888251-P0220S1ALRP
TVS - TVS - Thyristors - P0220S1ALRP 888251-P0220S1ALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 888251-P0220S1ALRP Series: SIDACtor® Features: 15V Off-State 150 A Ipp TVS Thyristor DO-214AC, SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888251-P0220S1ALRP
Series: SIDACtor®
Features: 15V Off-State 150 A Ipp TVS Thyristor DO-214AC, SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0220S1ALRP
Thyristor Surge Protection Devices (TSPD) P0220S1ALRP
Thyristor Surge Protection Devices (TSPD) SIDACtor Bi 15V 30A DO214 2L RoHS

Thyristor Surge Protection Devices (TSPD) SIDACtor Bi 15V 30A DO214 2L RoHS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number P0220S1ALRP 888251-P0220S1ALRP P0220S1ALRP
Product Name SIDACtor® -DO-214AC TVS - TVS - Thyristors - P0220S1ALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B633SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details