Littelfuse, Inc. TVS - TVS - Thyristors - P0084UALRP P0084UALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929739-P0084UALRP Series: SIDACtor® Features: 6V, 12V Off-State 150 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: -P0084UALRP, P0084UAL
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 929739-P0084UALRP Series: SIDACtor® Features: 6V, 12V Off-State 150 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: -P0084UALRP, P0084UAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0084UALRP - 929739-P0084UALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0084UALRP
929739-P0084UALRP
TVS - TVS - Thyristors - P0084UALRP 929739-P0084UALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 929739-P0084UALRP Series: SIDACtor® Features: 6V, 12V Off-State 150 A Ipp TVS Thyristor 6-SMD, Gull Wing Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: -P0084UALRP, P0084UAL

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929739-P0084UALRP
Series: SIDACtor®
Features: 6V, 12V Off-State 150 A Ipp TVS Thyristor 6-SMD, Gull Wing
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: -P0084UALRP, P0084UAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0084UALRP
Thyristor Surge Protection Devices (TSPD) P0084UALRP
Thyristor Surge Protection Devices (TSPD) 50A 6/12V

Thyristor Surge Protection Devices (TSPD) 50A 6/12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 929739-P0084UALRP P0084UALRP
Product Name TVS - TVS - Thyristors - P0084UALRP Thyristor Surge Protection Devices (TSPD)
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B613F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T830N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details