Littelfuse, Inc. TVS - TVS - Thyristors - P0080SDLRP P0080SDLRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085231-P0080SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 110pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085231-P0080SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 110pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0080SDLRP - 1085231-P0080SDLRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0080SDLRP
1085231-P0080SDLRP
TVS - TVS - Thyristors - P0080SDLRP 1085231-P0080SDLRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085231-P0080SDLRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 110pF Number of Elements: 1 Voltage - Off State: 6V Voltage - Breakover: 25V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 1000A (1kA) Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085231-P0080SDLRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 110pF
Number of Elements: 1
Voltage - Off State: 6V
Voltage - Breakover: 25V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 1000A (1kA)
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0080SDLRP
Thyristor Surge Protection Devices (TSPD) P0080SDLRP
Thyristor Surge Protection Devices (TSPD) HIGH SURGE 6V 1000A

Thyristor Surge Protection Devices (TSPD) HIGH SURGE 6V 1000A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085231-P0080SDLRP P0080SDLRP
Product Name TVS - TVS - Thyristors - P0080SDLRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETT480N22P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details