Littelfuse, Inc. Transient Surge Protection Thyristor; Peak Repetitive Off State Voltage Littelfuse P0080SBLRP

Description
TRANSIENT SURGE PROTECTION THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSIENT SURGE PROTECTION THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Surge Protection Thyristor; Peak Repetitive Off State Voltage Littelfuse - 72R7021 - Newark, An Avnet Company
Chicago, IL, United States
Transient Surge Protection Thyristor; Peak Repetitive Off State Voltage Littelfuse
72R7021
Transient Surge Protection Thyristor; Peak Repetitive Off State Voltage Littelfuse 72R7021
TRANSIENT SURGE PROTECTION THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

TRANSIENT SURGE PROTECTION THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor; Peak Repetitive Off State Voltage Littelfuse - 71J0843 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Littelfuse
71J0843
Thyristor; Peak Repetitive Off State Voltage Littelfuse 71J0843
THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Peak Non Repetitive Surge Current:25A; MSL:- RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:6V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:DO-214AA (SMB); No. of Pins:2Pins; Peak Non Repetitive Surge Current:25A; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0080SBLRP
Thyristor Surge Protection Devices (TSPD) P0080SBLRP
Thyristor Surge Protection Devices (TSPD) 100A 6V

Thyristor Surge Protection Devices (TSPD) 100A 6V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 72R7021 P0080SBLRP
Product Name Transient Surge Protection Thyristor; Peak Repetitive Off State Voltage Littelfuse Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details