Littelfuse, Inc. QFN SIDACtor® Device P0080Q22CLRP

Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Datasheet
Description
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN SIDACtor® Device - P0080Q22CLRP - Littelfuse, Inc.
Rosemont, IL, United States
QFN SIDACtor® Device
P0080Q22CLRP
QFN SIDACtor® Device P0080Q22CLRP
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such as DSLAMs, T1/E1/J1 cards, and other telecommunication equipment.Protection solution to meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 IEC 61000-4-5 ITU K.20/21 TIA-968-A RoHS compliant Chip Scale Package (CSP) sizing Wide range of IPP ratings including: 500 A for 2x10μs GR 1089 waveform 200 A for 5x310/10x700µs ITU/YDT waveform 100 A for 10x1000µs GR 1089 waveform 150 A for 10x560µs TIA-968 Bidirectional transient voltage protection Small footprint (QFN) Teccor® brand SIDACtor technology

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0080Q22CLRP
Thyristor Surge Protection Devices (TSPD) P0080Q22CLRP
Thyristor Surge Protection Devices (TSPD) 6V 500A SIDACtor

Thyristor Surge Protection Devices (TSPD) 6V 500A SIDACtor

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P0080Q22CLRP P0080Q22CLRP
Product Name QFN SIDACtor® Device Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details