Littelfuse, Inc. Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP P0080GALRP

Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Datasheet
Description
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP - P0080GALRP - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP
P0080GALRP
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP P0080GALRP
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for applications such as T1/E1/J1 trunk cards when the appropriate overcurrent protection is included.Protection Solution to Meet: YD/T 950 YD/T 993 YD/T 1082 GR 1089 Intra-building IEC 61000-4-5 ITU K.20/21 Basic Level TIA-968-A RoHS compliant Bidirectional transient voltage protection Axial lead through-hole component Teccor brand SIDACtor technology

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0080GALRP
Thyristor Surge Protection Devices (TSPD) P0080GALRP
Thyristor Surge Protection Devices (TSPD) 45A 6V Bi-Directional

Thyristor Surge Protection Devices (TSPD) 45A 6V Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number P0080GALRP P0080GALRP
Product Name Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Scr Thyristor, 1.6Kv, 160A Rohs Compliant Infineon - 42AH2122 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details