The OMA160 is a 250V, 50mA single-pole normally open solid state relay with a 6-pin DIP package, rated for DC load switching with a maximum on-resistance of 100Ω and an off-state leakage current of 25nA. It features 3750Vrms input/output isolation, a switching time of 125µs, and is UL, CSA, and TÜV certified. The device is designed for telecom, instrumentation, and medical applications requiring optically isolated switching, with a maximum ambient operating temperature of +85°C and a storage temperature range of -40°C to +125°C.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | OMA160 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 3.75 kilovolts |