The OAA160 is a dual single-pole normally-open solid state relay with 250 V blocking voltage and 50 mA rms DC load current, designed for telecommunications, instrumentation, and medical equipment isolation switching. It is available in an 8-pin DIP package and features 3750 V rms input/output isolation, maximum on-resistance of 100 Ω, and switching times of 125 μs. It meets UL E76270 and TUV EN 62368-1 safety standards.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | OAA160 |
| Product Name | Bidirectional normally open outputs |
| Isolation Voltage | 3.75 kilovolts |