Littelfuse, Inc. Non-volatile, digital programmable capacitor NCD2100

Description
The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means of the simple two-wire serial bus. Very Small Package: 2x2 mm DFN package and 2.8x2.9 mm TSOT Package Wide Nominal Capacitance Range: 6.6pFto 37.553pF Smallest Switchable Capacitor: 0.063pF Minimal Nominal Current Draw:IDD=1μA Wide Operating Temperature Range:-40°C to +85°C
Datasheet
Description
The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means of the simple two-wire serial bus. Very Small Package: 2x2 mm DFN package and 2.8x2.9 mm TSOT Package Wide Nominal Capacitance Range: 6.6pFto 37.553pF Smallest Switchable Capacitor: 0.063pF Minimal Nominal Current Draw:IDD=1μA Wide Operating Temperature Range:-40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-volatile, digital programmable capacitor - NCD2100 - Littelfuse, Inc.
Rosemont, IL, United States
Non-volatile, digital programmable capacitor
NCD2100
Non-volatile, digital programmable capacitor NCD2100
The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means of the simple two-wire serial bus. Very Small Package: 2x2 mm DFN package and 2.8x2.9 mm TSOT Package Wide Nominal Capacitance Range: 6.6pFto 37.553pF Smallest Switchable Capacitor: 0.063pF Minimal Nominal Current Draw:IDD=1μA Wide Operating Temperature Range:-40°C to +85°C

The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means of the simple two-wire serial bus. Very Small Package: 2x2 mm DFN package and 2.8x2.9 mm TSOT Package Wide Nominal Capacitance Range: 6.6pFto 37.553pF Smallest Switchable Capacitor: 0.063pF Minimal Nominal Current Draw:IDD=1μA Wide Operating Temperature Range:-40°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Capacitors
Product Number NCD2100
Product Name Non-volatile, digital programmable capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details