Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses NANOSMD380LR-2

Description
Win Source Part Number: 1021364-NANOSMD380LR -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, microSMD Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 50 A Current - Hold (Ih) (Max): 3.8 A Current - Trip (It): 8 A Time to Trip: 10 s Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 80°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Resistance - Post Trip (R1) (Max): 14 mOhms ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: NANOSMD380LR-2DKR,-N ANOSMD380LR,-NANOSMD 380LR-ND,NANOSMD380L R-2CT,NANOSMD380LR-2 TR,RF4634-000,-NANOS MD380LR-2 Product Status: Obsolete Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1021364-NANOSMD380LR -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, microSMD Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 50 A Current - Hold (Ih) (Max): 3.8 A Current - Trip (It): 8 A Time to Trip: 10 s Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 80°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Resistance - Post Trip (R1) (Max): 14 mOhms ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: NANOSMD380LR-2DKR,-N ANOSMD380LR,-NANOSMD 380LR-ND,NANOSMD380L R-2CT,NANOSMD380LR-2 TR,RF4634-000,-NANOS MD380LR-2 Product Status: Obsolete Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1021364-NANOSMD380LR-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1021364-NANOSMD380LR-2
Circuit Protection - PTC Resettable Fuses 1021364-NANOSMD380LR-2
Win Source Part Number: 1021364-NANOSMD380LR -2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, microSMD Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 6V Current - Max: 50 A Current - Hold (Ih) (Max): 3.8 A Current - Trip (It): 8 A Time to Trip: 10 s Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 80°C Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Resistance - Post Trip (R1) (Max): 14 mOhms ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: NANOSMD380LR-2DKR,-N ANOSMD380LR,-NANOSMD 380LR-ND,NANOSMD380L R-2CT,NANOSMD380LR-2 TR,RF4634-000,-NANOS MD380LR-2 Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1021364-NANOSMD380LR-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, microSMD
Type: Polymeric
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 6V
Current - Max: 50 A
Current - Hold (Ih) (Max): 3.8 A
Current - Trip (It): 8 A
Time to Trip: 10 s
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Resistance - Initial (Ri) (Min): 4 mOhms
Resistance - Post Trip (R1) (Max): 14 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: NANOSMD380LR-2DKR,-NANOSMD380LR,-NANOSMD380LR-ND,NANOSMD380LR-2CT,NANOSMD380LR-2TR,RF4634-000,-NANOSMD380LR-2
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1021364-NANOSMD380LR-2
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-NSML200/12-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details