Littelfuse, Inc. PTC Resettable Fuses NANOASMDCH050F/24-2

Description
Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 18-NANOASMDCH050F/24-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-NANOASMDCH050F/24-2CT-ND
PTC Resettable Fuses 18-NANOASMDCH050F/24-2CT-ND
Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - 18-NANOASMDCH050F/24-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-NANOASMDCH050F/24-2TR-ND
PTC Resettable Fuses 18-NANOASMDCH050F/24-2TR-ND
Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 24V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1383005-NANOASMDCH050F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1383005-NANOASMDCH050F/24-2
Circuit Protection - PTC Resettable Fuses 1383005-NANOASMDCH050F/24-2
Win Source Part Number: 1383005-NANOASMDCH05 0F/24-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, ASMD Type: Polymeric Package: Tape & Reel Size / Dimension: 0.126" L x 0.062" W (3.20mm x 1.58mm) Standard Package: 3,000 pcs Ratings: AEC-Q200 Thickness (Max): 0.045" (1.14mm) Voltage - Max: 24V Current - Max: 20 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 2.5 A Time to Trip: 100 ms Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 125°C Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 1.6 Ohms ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Approval Agency: UL California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1383005-NANOASMDCH050F/24-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, ASMD
Type: Polymeric
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.062" W (3.20mm x 1.58mm)
Standard Package: 3,000 pcs
Ratings: AEC-Q200
Thickness (Max): 0.045" (1.14mm)
Voltage - Max: 24V
Current - Max: 20 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 2.5 A
Time to Trip: 100 ms
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 125°C
Resistance - Initial (Ri) (Min): 200 mOhms
Resistance - Post Trip (R1) (Max): 1.6 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: UL
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 18-NANOASMDCH050F/24-2CT-ND 1383005-NANOASMDCH050F/24-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R1100-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LSMF700/12X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details