Polymeric PTC Resettable Fuse 48V 160mA Ih Surface Mount 1206 (3216 Metric), Concave
Polymeric PTC Resettable Fuse 48V 160mA Ih Surface Mount 1206 (3216 Metric), Concave
Polymeric PTC Resettable Fuse 48V 160mA Ih Surface Mount 1206 (3216 Metric), Concave
Win Source Part Number: 1314408-NANOASMDC016
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, nanoASMD
Type: Polymeric
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 48V
Current - Max: 10 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 450 mA
Time to Trip: 300 ms
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)
Resistance - Initial (Ri) (Min): 1.1 Ohms
Resistance - Post Trip (R1) (Max): 5 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | NANOASMDC016F-2DKR-ND | 1314408-NANOASMDC016F-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |