Win Source Part Number: 1314415-NANOASMDC010
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, nanoASMD
Type: Polymeric
Package: Bulk
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 60V
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 250 mA
Time to Trip: 1 s
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.062" W (3.20mm x 1.58mm)
Resistance - Initial (Ri) (Min): 1.6 Ohms
Resistance - Post Trip (R1) (Max): 15 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave
PTC RESET FUSE 60V 100MA 1206
PTC RESET FUSE 60V 100MA 1206
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1314415-NANOASMDC010F-2 | 18-NANOASMDC010F-2TR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |