Littelfuse, Inc. High-voltage AC mains powered high brightness LED Driver ICs MXHV9910

Description
MXHV9910 is a low cost, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has internal circuitry that allows it to operate from a universal AC line or from 8VDC to 450VDC . This highly versatile input operating voltage range enables this device to be used in a broad range of HB LED applications. MXHV9910 features a fixed-frequency, peak-current control method, which provides an ideal solution for driving multiple LEDs in series and in parallel. In addition, LED dimming can be implemented by applying a small DC voltage to the LD pin, or by a low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmabl e Oscillator Frequency SOIC-8 and SOIC-8 EP (Exposed Thermal Pad) Packages
Datasheet
Description
MXHV9910 is a low cost, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has internal circuitry that allows it to operate from a universal AC line or from 8VDC to 450VDC . This highly versatile input operating voltage range enables this device to be used in a broad range of HB LED applications. MXHV9910 features a fixed-frequency, peak-current control method, which provides an ideal solution for driving multiple LEDs in series and in parallel. In addition, LED dimming can be implemented by applying a small DC voltage to the LD pin, or by a low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmabl e Oscillator Frequency SOIC-8 and SOIC-8 EP (Exposed Thermal Pad) Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage AC mains powered high brightness LED Driver ICs - MXHV9910 - Littelfuse, Inc.
Rosemont, IL, United States
High-voltage AC mains powered high brightness LED Driver ICs
MXHV9910
High-voltage AC mains powered high brightness LED Driver ICs MXHV9910
MXHV9910 is a low cost, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has internal circuitry that allows it to operate from a universal AC line or from 8VDC to 450VDC . This highly versatile input operating voltage range enables this device to be used in a broad range of HB LED applications. MXHV9910 features a fixed-frequency, peak-current control method, which provides an ideal solution for driving multiple LEDs in series and in parallel. In addition, LED dimming can be implemented by applying a small DC voltage to the LD pin, or by a low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmabl e Oscillator Frequency SOIC-8 and SOIC-8 EP (Exposed Thermal Pad) Packages

MXHV9910 is a low cost, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has internal circuitry that allows it to operate from a universal AC line or from 8VDC to 450VDC . This highly versatile input operating voltage range enables this device to be used in a broad range of HB LED applications. MXHV9910 features a fixed-frequency, peak-current control method, which provides an ideal solution for driving multiple LEDs in series and in parallel. In addition, LED dimming can be implemented by applying a small DC voltage to the LD pin, or by a low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmable Oscillator Frequency SOIC-8 and SOIC-8 EP (Exposed Thermal Pad) Packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category LED Drivers
Product Number MXHV9910
Product Name High-voltage AC mains powered high brightness LED Driver ICs
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products