Littelfuse, Inc. 19.7mm High Voltage Reed Switch MVSR-20EH

Description
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT
Datasheet
Description
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19.7mm High Voltage Reed Switch - MVSR-20EH - Littelfuse, Inc.
Rosemont, IL, United States
19.7mm High Voltage Reed Switch
MVSR-20EH
19.7mm High Voltage Reed Switch MVSR-20EH
The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT

The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 1000Vdc at 1mA or 0.5A up to 10W Minimum breakdown voltage 2000Vdc Available sensitivity range 17-38 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number MVSR-20EH
Product Name 19.7mm High Voltage Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1279-3 0,28M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 75 volts
View Details
Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic / Reed Switches - 59200-010 - VAST STOCK CO., LIMITED
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Magnetic, Reed Switches - 1835-1169-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details