C&K Components Microminiature Connectors MTB1 Series

Description
Features Non-magnetic Non-outgassing High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) High performance Microminiature connectors, ESA qualified, for space applications. Space/High reliability MTB1 connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MTB1 connectors meet the performance of the ESCC 3401 Generic Specification and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Datasheet
Description
Features Non-magnetic Non-outgassing High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) High performance Microminiature connectors, ESA qualified, for space applications. Space/High reliability MTB1 connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MTB1 connectors meet the performance of the ESCC 3401 Generic Specification and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature Connectors - MTB1 Series - C&K Components
Newton, MA, USA
Microminiature Connectors
MTB1 Series
Microminiature Connectors MTB1 Series
Features Non-magnetic Non-outgassing High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities Shell Size described by the total number of insulator cavities Contact centers : 1,27 (.050) High performance Microminiature connectors, ESA qualified, for space applications. Space/High reliability MTB1 connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MTB1 connectors meet the performance of the ESCC 3401 Generic Specification and the dimensional requirements of the ESCC 3401/031 Detail Specification.

Features

  • Non-magnetic
  • Non-outgassing
  • High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact)
  • Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities
  • Shell Size described by the total number of insulator cavities
  • Contact centers : 1,27 (.050)
  • Single-in-line strip Insulator (no metal shell) : 2 to 81 cavities
  • Shell Size described by the total number of insulator cavities
  • Contact centers : 1,27 (.050)
  • High performance Microminiature connectors, ESA qualified, for space applications.
  • Space/High reliability MTB1 connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications.
  • MTB1 connectors meet the performance of the ESCC 3401 Generic Specification and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Electrical Connectors
Product Number MTB1 Series
Product Name Microminiature Connectors
Connector Type Micro Connector and Nano Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details