Littelfuse, Inc. Delay On Make Timer MSM10.7W6

Description
The MSM replaces bi-metal type timing with reliable solid-state circuitry. There are no moving parts to arc or wear. It is a cost effective solution for OEM designers. It is available for printed circuit board mounting or surface mounting with a removable bracket and wire leads. The MSM offers immediate reset on removal of power. Operation (Delay-on-Make)The time delay begins upon application of input voltage. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Datasheet
Description
The MSM replaces bi-metal type timing with reliable solid-state circuitry. There are no moving parts to arc or wear. It is a cost effective solution for OEM designers. It is available for printed circuit board mounting or surface mounting with a removable bracket and wire leads. The MSM offers immediate reset on removal of power. Operation (Delay-on-Make)The time delay begins upon application of input voltage. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay On Make Timer - MSM10.7W6 - Littelfuse, Inc.
Rosemont, IL, United States
Delay On Make Timer
MSM10.7W6
Delay On Make Timer MSM10.7W6
The MSM replaces bi-metal type timing with reliable solid-state circuitry. There are no moving parts to arc or wear. It is a cost effective solution for OEM designers. It is available for printed circuit board mounting or surface mounting with a removable bracket and wire leads. The MSM offers immediate reset on removal of power. Operation (Delay-on-Make)The time delay begins upon application of input voltage. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

The MSM replaces bi-metal type timing with reliable solid-state circuitry. There are no moving parts to arc or wear. It is a cost effective solution for OEM designers. It is available for printed circuit board mounting or surface mounting with a removable bracket and wire leads. The MSM offers immediate reset on removal of power. Operation (Delay-on-Make)The time delay begins upon application of input voltage. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until input voltage is removed.Reset: Removing input voltage resets the time delay and output.

Datasheet
Time Delay Relays - MSM10.7W6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
MSM10.7W6
Time Delay Relays MSM10.7W6
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.7 Sec Delay Chassis Mount

On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.7 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd.
Product Category Solid State Relays Protective Relays and Monitoring Relays
Product Number MSM10.7W6 MSM10.7W6
Product Name Delay On Make Timer Time Delay Relays
Mounting Bracket (Flange) Mount; Stranded 18 AWG wire leads (0.933 mm²) with mounting bracket; 6 in wire length
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVAZ172NS - PVAZ172NS - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Solid State Relays - G3VM-353A1 - 1176460-G3VM-353A1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details