Littelfuse, Inc. MPU-32 Series - Motor Protection Unit MPU-32-04-00

Description
The MPU-32-04-00 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - Ethernet.
Request a Quote
Description
The MPU-32-04-00 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - Ethernet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPU-32-04-00 is a Motor Protection Unit designed for three-phase, low-voltage, medium-horsepower induction motors. It offers current and temperature-based protection, metering, and data-logging capabilities. This unit is suitable for retrofitting existing systems and can be programmed via a front-panel interface, TIA-232 port, or optional communication networks such as EtherNet/IP and Modbus TCP. Key features include three AC current inputs, an earth-leakage CT input, a programmable digital input, and an onboard temperature sensor input compatible with 100-Oc platinum RTDs or PTCs. The device also provides three programmable output relays and a 4-20 mA analog output. Communication options include standard RS-232 and optional TIA-485, DeviceNet, and Ethernet interfaces. The MPU-32-04-00 supports various protective functions, including overload, ground fault, phase loss, and unbalance detection, which help prevent motor damage and extend motor life. It is conformally coated for durability and has a 10-year warranty. The unit is compliant with CSA, CE, and UL standards, making it suitable for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The MPU-32-04-00 is a Motor Protection Unit designed for three-phase, low-voltage, medium-horsepower induction motors. It offers current and temperature-based protection, metering, and data-logging capabilities. This unit is suitable for retrofitting existing systems and can be programmed via a front-panel interface, TIA-232 port, or optional communication networks such as EtherNet/IP and Modbus TCP. Key features include three AC current inputs, an earth-leakage CT input, a programmable digital input, and an onboard temperature sensor input compatible with 100-Oc platinum RTDs or PTCs. The device also provides three programmable output relays and a 4-20 mA analog output. Communication options include standard RS-232 and optional TIA-485, DeviceNet, and Ethernet interfaces. The MPU-32-04-00 supports various protective functions, including overload, ground fault, phase loss, and unbalance detection, which help prevent motor damage and extend motor life. It is conformally coated for durability and has a 10-year warranty. The unit is compliant with CSA, CE, and UL standards, making it suitable for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
MPU-32 Series - Motor Protection Unit - MPU-32-04-00 - Littelfuse, Inc.
Rosemont, IL, United States
MPU-32 Series - Motor Protection Unit
MPU-32-04-00
MPU-32 Series - Motor Protection Unit MPU-32-04-00
The MPU-32-04-00 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - Ethernet.

The MPU-32-04-00 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - Ethernet.

Datasheet
Protection Relays & Systems - MPU-32-04-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
MPU-32-04-00-ND
Protection Relays & Systems MPU-32-04-00-ND
MPR W/TIA-232/ETHERNET

MPR W/TIA-232/ETHERNET

Buy Now Datasheet
Protection Relays & Systems - MPU-32-04-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
MPU-32-04-00
Protection Relays & Systems MPU-32-04-00
MPR W/TIA-232/ETHERNET

MPR W/TIA-232/ETHERNET

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number MPU-32-04-00 MPU-32-04-00-ND MPU-32-04-00
Product Name MPU-32 Series - Motor Protection Unit Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 65 to 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280120050 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
MSR338P Time Delay Expansion Module - 440R-W23225 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 1239745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details