Littelfuse, Inc. MPU-32 Series - Motor Protection Unit MPU-32-02-01

Description
The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.
Request a Quote Datasheet
Description
The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPU-32 Series - Motor Protection Unit - MPU-32-02-01 - Littelfuse, Inc.
Rosemont, IL, United States
MPU-32 Series - Motor Protection Unit
MPU-32-02-01
MPU-32 Series - Motor Protection Unit MPU-32-02-01
The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.

The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.

Datasheet
Protection Relays & Systems - 5666-MPU-32-02-01-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-MPU-32-02-01-ND
Protection Relays & Systems 5666-MPU-32-02-01-ND
MPR W/TIA-232/DEVICENET

MPR W/TIA-232/DEVICENET

Buy Now Datasheet
Protection Relays & Systems - MPU-32-02-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
MPU-32-02-01
Protection Relays & Systems MPU-32-02-01
MPR W/TIA-232/DEVICENET

MPR W/TIA-232/DEVICENET

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number MPU-32-02-01 5666-MPU-32-02-01-ND MPU-32-02-01
Product Name MPU-32 Series - Motor Protection Unit Protection Relays & Systems Protection Relays & Systems
Supply Voltage Range 65 to 265 volts 65 to 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 434506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection
Approvals RoHS
Current Sensing Range 100 amps
View Details
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1R -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Signal Relays - 1413012-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details