The MPU-32-02-00 is a motor protection unit for three-phase, low-voltage induction motors, providing current and temperature-based protection, metering, and data-logging. It supports standard TIA-232 and optional DeviceNet communications, and accepts phase current transformers via an external MPU-CIM module. The unit operates on 65-265 V ac or 80-275 V dc, has a 24 V dc source for digital inputs, three programmable Form C output relays, and a 4-20 mA analog output. It is conformally coated, panel-mounted by default, and meets CSA, UL, CE, and RCM certifications. The relay includes protections for overload, ground fault, phase loss, imbalance, jam, undercurrent, and temperature via RTD or PTC inputs, with a 10-year warranty.
The MPU-32-02-00 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.
MPR W/TIA-232/DEVICENET
MPR W/TIA-232/DEVICENET
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | MPU-32-02-00 | 5666-MPU-32-02-00-ND | MPU-32-02-00 |
| Product Name | MPU-32 Series - Motor Protection Unit | Protection Relays & Systems | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts | 65 to 275 volts |