Manufacturer: C&K Components
Win Source Part Number: 927997-MPS45WGW
Series: MPS
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount
Package: Flange Mount
Package: Bulk
Family Name: MPS45
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: *MPS45WGW, CKN6004
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 927997-MPS45WGW |
| Product Name | Unclassified - MPS45WGW |