C&K Components Proximity Sensors MPS45WGW

Description
Proximity Sensors Proximity-MPS Ser Detect Switch
Datasheet
Description
Proximity Sensors Proximity-MPS Ser Detect Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MPS45WGW
Proximity Sensors MPS45WGW
Proximity Sensors Proximity-MPS Ser Detect Switch

Proximity Sensors Proximity-MPS Ser Detect Switch

Buy Now Datasheet
Magnetic Proximity Sensor, Spst-No, Smd; Sensing Range Max C&k Components - 35AH3355 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Proximity Sensor, Spst-No, Smd; Sensing Range Max C&k Components
35AH3355
Magnetic Proximity Sensor, Spst-No, Smd; Sensing Range Max C&k Components 35AH3355
MAGNETIC PROXIMITY SENSOR, SPST-NO, SMD; Sensing Range Max:-; Sensor Mounting:Adhesive / Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:MPS Series RoHS Compliant: Yes

MAGNETIC PROXIMITY SENSOR, SPST-NO, SMD; Sensing Range Max:-; Sensor Mounting:Adhesive / Flange; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Supply Current:-; Product Range:MPS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MPS45WGW 35AH3355
Product Name Proximity Sensors Magnetic Proximity Sensor, Spst-No, Smd; Sensing Range Max C&k Components
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093558 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Inductive Proximity Sensors - 5000003143-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details