The MPS-CTU-01-00 is a control unit for the MPS Motor Protection System, designed to monitor voltage, current, and temperature for three-phase induction motors. It accepts phase current inputs of 1 A or 5 A, voltage inputs up to 600 V, and an earth-leakage current input, with a 24-Vdc supply for connected modules. The unit supports RS-485 communication as standard, operates on 65-265 V ac or 80-275 V dc, and has a 1/2 DIN surface mount form factor. It is conformally coated and certified to CSA and UL standards.
The MPS-CTU-01-00 is a motor protection system with a supply voltage between 65–265 V ac and 80–275 V dc. This unit monitors voltage, current, and temperature with communication via RS/TIA-485.
MPS W/STANDARD COMM CONTROL UNIT
MPS W/STANDARD COMM CONTROL UNIT
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | MPS-CTU-01-00 | 5666-MPS-CTU-01-00-ND | MPS-CTU-01-00 |
| Product Name | MPS Series - Motor Protection System | Protection Relays & Systems | Protection Relays & Systems |
| Supply Voltage Range | 65 to 265 volts | 65 to 275 volts |