The MP8010 is a motor protection relay for motors operating at 90-690 V ac and currents from 0.5 to 1,000 A with external CTs. It provides overload, locked rotor, phase loss, voltage and current imbalance, underload, and phase reversal protection. It includes an Ethernet port for Modbus TCP/IP or Ethernet/IP communication and operates on 12-30 VDC control power. The relay has a SPST control contact and SPDT auxiliary contact rated at 5 A at 240 V ac or 5 A at 28 V dc. It is mountable on surface or DIN-rail, measures 74.42 mm × 103.63 mm × 121.67 mm, and weighs 0.85 lbs. It meets UL 60947, UL 1053, C22.2, IEC 60947 Edition 5.2, and IEC 60947-8 standards, with IEC 61000-4-2 to -6 immunity ratings. Operating temperature is −40 °C to 70 °C.
The MP8000 series motor protection relay is designed to protect three-phase or single-phase motors with operating voltages of 90-690 V ac (use of external potential transformers can extend upper voltage range above 690 V ac). The MP8000 protects any motor drawing 0.5-1,000 full load amperes (external CTs are required above 100 A). The MP8000 series provides locked rotor, overload, overtemperature, and unbalance protection. Voltage-based protection elements are standard. These relays include inverse time-over current elements suitable for overload protection, and they also provide monitoring functions. The protection is unsurpassed by combining overload, voltage, phase loss and reversal, voltage and current imbalance, power monitoring, and underload in one package.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MP8010 |
| Product Name | Littelfuse MP8000 Relays Provide Exceptional Motor Protection |