The Standard AC Switches series offers breakdown voltages up to 1800V.
THYRISTOR MODULE 41A, 1.6KV, SOT-227B; SCR Module Type:Antiparallel SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:100mA; Current It av:41A; On State RMS Current IT(rms):65A; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | MMO90-16IO6 | 97K5183 |
| Product Name | The Standard AC Switches series offers breakdown voltages up to 1800V | Thyristor Module 41A, 1.6Kv, Sot-227B; Scr Module Type Ixys Semiconductor |
| Package Type | SOT-227B (minibloc) | |
| ITSM | 800 amps | |
| Thyristor Type | SCR |