The Standard AC Switches series offers breakdown voltages up to 1800V.
SCR THYRISTOR, 53A, 1.2KV; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:34A; On State RMS Current:53A; Gate Trigger Voltage Max:1.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | MMO74-12IO6 | 97K5180 |
| Product Name | The Standard AC Switches series offers breakdown voltages up to 1800V | Scr Thyristor, 53A, 1.2Kv; Scr Module Type Ixys Semiconductor |
| Package Type | SOT-227B (minibloc) |